Hubbell Wiring Device-Kellems Electrical Outlet Connector; Connector Type Hubbell Wiring Devices M4100C12R

Description
ELECTRICAL OUTLET CONNECTOR; Connector Type:Power Entry; Current Rating:100A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
ELECTRICAL OUTLET CONNECTOR; Connector Type:Power Entry; Current Rating:100A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Outlet Connector; Connector Type Hubbell Wiring Devices - 98F7154 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Outlet Connector; Connector Type Hubbell Wiring Devices
98F7154
Electrical Outlet Connector; Connector Type Hubbell Wiring Devices 98F7154
ELECTRICAL OUTLET CONNECTOR; Connector Type:Power Entry; Current Rating:100A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

ELECTRICAL OUTLET CONNECTOR; Connector Type:Power Entry; Current Rating:100A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98F7154
Product Name Electrical Outlet Connector; Connector Type Hubbell Wiring Devices
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 13996 - Powell Electronics, Inc.
Nicomatic North America
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - TE-A-24292-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details