Hubbell Wiring Device-Kellems Marine Ps Inlet, 3P4W, 100A 125/250V; Product Range Hubbell Wiring Devices M4100B12R

Description
MARINE PS INLET, 3P4W, 100A 125/250V; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:-; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet
Description
MARINE PS INLET, 3P4W, 100A 125/250V; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:-; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Marine Ps Inlet, 3P4W, 100A 125/250V; Product Range Hubbell Wiring Devices - 35B1459 - Newark, An Avnet Company
Chicago, IL, United States
Marine Ps Inlet, 3P4W, 100A 125/250V; Product Range Hubbell Wiring Devices
35B1459
Marine Ps Inlet, 3P4W, 100A 125/250V; Product Range Hubbell Wiring Devices 35B1459
MARINE PS INLET, 3P4W, 100A 125/250V; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:-; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

MARINE PS INLET, 3P4W, 100A 125/250V; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:-; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B1459
Product Name Marine Ps Inlet, 3P4W, 100A 125/250V; Product Range Hubbell Wiring Devices
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details