Hubbell Lighting, Inc. Emergency Light Unit LZ30I

Description
UNIVERSAL TYPE 13-1/4 INCH L X 5-1/8 INCH W X 5-1/4 INCH H SIZE WHITE FINISH THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, INDOOR APPLICATION HALOGEN LAMP TYPE 30 W LAMP WATTAGE LEAD CALCIUM BATTERY TYPE UV STABLE ROUND HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 30 W 1.5 HR, 24 W 2 HR, 15 W 3 HR, 12 W 4 HR WATT HOUR RATING 2 LAMP HEAD(S) TEMPERATURE RATING 68 TO 86 DEG F LZ MODEL
Datasheet
Description
UNIVERSAL TYPE 13-1/4 INCH L X 5-1/8 INCH W X 5-1/4 INCH H SIZE WHITE FINISH THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, INDOOR APPLICATION HALOGEN LAMP TYPE 30 W LAMP WATTAGE LEAD CALCIUM BATTERY TYPE UV STABLE ROUND HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 30 W 1.5 HR, 24 W 2 HR, 15 W 3 HR, 12 W 4 HR WATT HOUR RATING 2 LAMP HEAD(S) TEMPERATURE RATING 68 TO 86 DEG F LZ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Light Unit - LZ30I - Hubbell Lighting, Inc.
Greenville, SC, USA
Emergency Light Unit
LZ30I
Emergency Light Unit LZ30I
UNIVERSAL TYPE 13-1/4 INCH L X 5-1/8 INCH W X 5-1/4 INCH H SIZE WHITE FINISH THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, INDOOR APPLICATION HALOGEN LAMP TYPE 30 W LAMP WATTAGE LEAD CALCIUM BATTERY TYPE UV STABLE ROUND HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 30 W 1.5 HR, 24 W 2 HR, 15 W 3 HR, 12 W 4 HR WATT HOUR RATING 2 LAMP HEAD(S) TEMPERATURE RATING 68 TO 86 DEG F LZ MODEL
  • UNIVERSAL TYPE
  • 13-1/4 INCH L X 5-1/8 INCH W X 5-1/4 INCH H SIZE
  • WHITE FINISH
  • THERMOPLASTIC ENCLOSURE MATERIAL
  • UL 924 APPROVAL
  • COMMERCIAL, INDOOR APPLICATION
  • HALOGEN LAMP TYPE
  • 30 W LAMP WATTAGE
  • LEAD CALCIUM BATTERY TYPE
  • UV STABLE
  • ROUND HEAD STYLE
  • 120/277 VAC AT 60 HZ AC VOLTAGE RATING
  • 6 V DC VOLTAGE RATING
  • 30 W 1.5 HR, 24 W 2 HR, 15 W 3 HR, 12 W 4 HR WATT HOUR RATING
  • 2 LAMP HEAD(S)
  • TEMPERATURE RATING 68 TO 86 DEG F
  • LZ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LZ30I
Product Name Emergency Light Unit
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details