Hubbell Electrical Products Explosionproof Fluorescent Fixture LZ2N44230

Description
4 FT -20 DEG F MIN. STARTING TEMPERATURE 3/4 INCH NPT HUB SIZE 2 HUB(S) CSA, ABS, NSF APPROVAL RECESSED MOUNT MOUNTING ELECTRONIC BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS L ZONE 2 GROUP IIC IIB IIA, CLASS L ZONE 2 AEX NAII EX NAII, CLASS II DIV 1 AND 2 GROUP F G, NEMA 4X, IP66 ENCLOSURE 2 LAMP(S) T8, DOUBLE-ENDED, HIGH OUTPUT LAMP TYPE 44 W LAMP WATTAGE FIBERGLASS REINFORCED POLYESTER HOUSING MATERIAL 120 TO 277 AT 50/60 HZ BALLAST/LINE VOLTAGE RECESSED DOUBLE CONTACT LAMP BASE HUB MATERIAL ALUMINUM APPLICATION WET, HARSH AND HAZARDOUS LOCATION
Datasheet
Description
4 FT -20 DEG F MIN. STARTING TEMPERATURE 3/4 INCH NPT HUB SIZE 2 HUB(S) CSA, ABS, NSF APPROVAL RECESSED MOUNT MOUNTING ELECTRONIC BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS L ZONE 2 GROUP IIC IIB IIA, CLASS L ZONE 2 AEX NAII EX NAII, CLASS II DIV 1 AND 2 GROUP F G, NEMA 4X, IP66 ENCLOSURE 2 LAMP(S) T8, DOUBLE-ENDED, HIGH OUTPUT LAMP TYPE 44 W LAMP WATTAGE FIBERGLASS REINFORCED POLYESTER HOUSING MATERIAL 120 TO 277 AT 50/60 HZ BALLAST/LINE VOLTAGE RECESSED DOUBLE CONTACT LAMP BASE HUB MATERIAL ALUMINUM APPLICATION WET, HARSH AND HAZARDOUS LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Fluorescent Fixture - LZ2N44230 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Fluorescent Fixture
LZ2N44230
Explosionproof Fluorescent Fixture LZ2N44230
4 FT -20 DEG F MIN. STARTING TEMPERATURE 3/4 INCH NPT HUB SIZE 2 HUB(S) CSA, ABS, NSF APPROVAL RECESSED MOUNT MOUNTING ELECTRONIC BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS L ZONE 2 GROUP IIC IIB IIA, CLASS L ZONE 2 AEX NAII EX NAII, CLASS II DIV 1 AND 2 GROUP F G, NEMA 4X, IP66 ENCLOSURE 2 LAMP(S) T8, DOUBLE-ENDED, HIGH OUTPUT LAMP TYPE 44 W LAMP WATTAGE FIBERGLASS REINFORCED POLYESTER HOUSING MATERIAL 120 TO 277 AT 50/60 HZ BALLAST/LINE VOLTAGE RECESSED DOUBLE CONTACT LAMP BASE HUB MATERIAL ALUMINUM APPLICATION WET, HARSH AND HAZARDOUS LOCATION
  • 4 FT
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 3/4 INCH NPT HUB SIZE
  • 2 HUB(S)
  • CSA, ABS, NSF APPROVAL
  • RECESSED MOUNT MOUNTING
  • ELECTRONIC BALLAST TYPE
  • CLASS I DIV 2 GROUP A B C D, CLASS L ZONE 2 GROUP IIC IIB IIA, CLASS L ZONE 2 AEX NAII EX NAII, CLASS II DIV 1 AND 2 GROUP F G, NEMA 4X, IP66 ENCLOSURE
  • 2 LAMP(S)
  • T8, DOUBLE-ENDED, HIGH OUTPUT LAMP TYPE
  • 44 W LAMP WATTAGE
  • FIBERGLASS REINFORCED POLYESTER HOUSING MATERIAL
  • 120 TO 277 AT 50/60 HZ BALLAST/LINE VOLTAGE
  • RECESSED DOUBLE CONTACT LAMP BASE
  • HUB MATERIAL ALUMINUM
  • APPLICATION WET, HARSH AND HAZARDOUS LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number LZ2N44230
Product Name Explosionproof Fluorescent Fixture
Fixture Type Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details