Hubbell Electrical Products Vaportight Fluorescent Fixture LZ2N32330

Description
53.23 INCH 8.27 INCH 5.79 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC BALLAST TYPE 3 LAMP(S) 32WT8 LAMP TYPE FIBERGLASS REINFORCED POLYESTER HOUSING MATERIAL 120 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE CLEAR LEXAN IMPACT RESISTANT POLYCARBONATE LENS TYPE LINEARLITE[R] BRAND APPROVAL UL, CSA LZ2N MODEL
Datasheet
Description
53.23 INCH 8.27 INCH 5.79 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC BALLAST TYPE 3 LAMP(S) 32WT8 LAMP TYPE FIBERGLASS REINFORCED POLYESTER HOUSING MATERIAL 120 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE CLEAR LEXAN IMPACT RESISTANT POLYCARBONATE LENS TYPE LINEARLITE[R] BRAND APPROVAL UL, CSA LZ2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaportight Fluorescent Fixture - LZ2N32330 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Vaportight Fluorescent Fixture
LZ2N32330
Vaportight Fluorescent Fixture LZ2N32330
53.23 INCH 8.27 INCH 5.79 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC BALLAST TYPE 3 LAMP(S) 32WT8 LAMP TYPE FIBERGLASS REINFORCED POLYESTER HOUSING MATERIAL 120 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE CLEAR LEXAN IMPACT RESISTANT POLYCARBONATE LENS TYPE LINEARLITE[R] BRAND APPROVAL UL, CSA LZ2N MODEL
  • 53.23 INCH
  • 8.27 INCH
  • 5.79 INCH
  • 4 FT LAMP LENGTH
  • 4 FT NOMINAL LENGTH
  • ELECTRONIC BALLAST TYPE
  • 3 LAMP(S)
  • 32WT8 LAMP TYPE
  • FIBERGLASS REINFORCED POLYESTER HOUSING MATERIAL
  • 120 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • CLEAR LEXAN IMPACT RESISTANT POLYCARBONATE LENS TYPE
  • LINEARLITE[R] BRAND
  • APPROVAL UL, CSA
  • LZ2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number LZ2N32330
Product Name Vaportight Fluorescent Fixture
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details