Hubbell Lighting, Inc. Emergency Light Unit LZ2D

Description
UNIVERSAL TYPE 13-1/4 INCH L X 3-5/8 INCH D X 5-1/4 INCH H SIZE WHITE FINISH THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, DAMP LOCATION, INDOOR APPLICATION HALOGEN LAMP TYPE 5 W LAMP WATTAGE LEAD CALCIUM BATTERY TYPE UV STABLE ROUND HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 10 W 1.5 HR WATT HOUR RATING 2 LAMP HEAD(S) OPERATING TEMPERATURE RATING 50 TO 104 DEG F LZ MODEL
Datasheet
Description
UNIVERSAL TYPE 13-1/4 INCH L X 3-5/8 INCH D X 5-1/4 INCH H SIZE WHITE FINISH THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, DAMP LOCATION, INDOOR APPLICATION HALOGEN LAMP TYPE 5 W LAMP WATTAGE LEAD CALCIUM BATTERY TYPE UV STABLE ROUND HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 10 W 1.5 HR WATT HOUR RATING 2 LAMP HEAD(S) OPERATING TEMPERATURE RATING 50 TO 104 DEG F LZ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Light Unit - LZ2D - Hubbell Lighting, Inc.
Greenville, SC, USA
Emergency Light Unit
LZ2D
Emergency Light Unit LZ2D
UNIVERSAL TYPE 13-1/4 INCH L X 3-5/8 INCH D X 5-1/4 INCH H SIZE WHITE FINISH THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, DAMP LOCATION, INDOOR APPLICATION HALOGEN LAMP TYPE 5 W LAMP WATTAGE LEAD CALCIUM BATTERY TYPE UV STABLE ROUND HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 10 W 1.5 HR WATT HOUR RATING 2 LAMP HEAD(S) OPERATING TEMPERATURE RATING 50 TO 104 DEG F LZ MODEL
  • UNIVERSAL TYPE
  • 13-1/4 INCH L X 3-5/8 INCH D X 5-1/4 INCH H SIZE
  • WHITE FINISH
  • THERMOPLASTIC ENCLOSURE MATERIAL
  • UL 924 APPROVAL
  • COMMERCIAL, DAMP LOCATION, INDOOR APPLICATION
  • HALOGEN LAMP TYPE
  • 5 W LAMP WATTAGE
  • LEAD CALCIUM BATTERY TYPE
  • UV STABLE
  • ROUND HEAD STYLE
  • 120/277 VAC AT 60 HZ AC VOLTAGE RATING
  • 6 V DC VOLTAGE RATING
  • 10 W 1.5 HR WATT HOUR RATING
  • 2 LAMP HEAD(S)
  • OPERATING TEMPERATURE RATING 50 TO 104 DEG F
  • LZ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LZ2D
Product Name Emergency Light Unit
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details