UNIVERSAL TYPE
13-1/4 INCH L X 3-5/8 INCH D X 5-1/4 INCH H SIZE
WHITE FINISH
THERMOPLASTIC ENCLOSURE MATERIAL
UL 924 APPROVAL
COMMERCIAL, INDOOR APPLICATION
HALOGEN LAMP TYPE
25 W LAMP WATTAGE
NICKEL CADMIUM BATTERY TYPE
UV STABLE
ROUND HEAD STYLE
120/277 VAC AT 60 HZ AC VOLTAGE RATING
12 V DC VOLTAGE RATING
25 W 1-1/2 HR, 19 W 2 HR, 13 W 3 HR, 10 W 4 HR WATT HOUR RATING
2 LAMP HEAD(S)
TEMPERATURE RATING 68 TO 86 DEG F
LZ MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
UNIVERSAL TYPE
13-1/4 INCH L X 3-5/8 INCH D X 5-1/4 INCH H SIZE
WHITE FINISH
THERMOPLASTIC ENCLOSURE MATERIAL
UL 924 APPROVAL
COMMERCIAL, INDOOR APPLICATION
HALOGEN LAMP TYPE
25 W LAMP WATTAGE
NICKEL CADMIUM BATTERY TYPE
UV STABLE
ROUND HEAD STYLE
120/277 VAC AT 60 HZ AC VOLTAGE RATING
12 V DC VOLTAGE RATING
25 W 1-1/2 HR, 19 W 2 HR, 13 W 3 HR, 10 W 4 HR WATT HOUR RATING
2 LAMP HEAD(S)
TEMPERATURE RATING 68 TO 86 DEG F
LZ MODEL
UNIVERSAL TYPE
13-1/4 INCH L X 3-5/8 INCH D X 5-1/4 INCH H SIZE
WHITE FINISH
THERMOPLASTIC ENCLOSURE MATERIAL
UL 924 APPROVAL
COMMERCIAL, INDOOR APPLICATION
HALOGEN LAMP TYPE
25 W LAMP WATTAGE
NICKEL CADMIUM BATTERY TYPE
UV STABLE
ROUND HEAD STYLE
120/277 VAC AT 60 HZ AC VOLTAGE RATING
12 V DC VOLTAGE RATING
25 W 1-1/2 HR, 19 W 2 HR, 13 W 3 HR, 10 W 4 HR WATT HOUR RATING
2 LAMP HEAD(S)
TEMPERATURE RATING 68 TO 86 DEG F
LZ MODEL
UNIVERSAL TYPE
13-1/4 INCH L X 3-5/8 INCH D X 5-1/4 INCH H SIZE
WHITE FINISH
THERMOPLASTIC ENCLOSURE MATERIAL
UL 924 APPROVAL
COMMERCIAL, INDOOR APPLICATION
HALOGEN LAMP TYPE
25 W LAMP WATTAGE
NICKEL CADMIUM BATTERY TYPE
UV STABLE
ROUND HEAD STYLE
120/277 VAC AT 60 HZ AC VOLTAGE RATING
12 V DC VOLTAGE RATING
25 W 1-1/2 HR, 19 W 2 HR, 13 W 3 HR, 10 W 4 HR WATT HOUR RATING