Hubbell Lighting, Inc. Emergency Light Unit LZ2-V

Description
SEMI RECESSED TYPE 13 1/4 INCH L X 5 1/8 INCH W X 5 1/4 INCH H SIZE WHITE FINISH POLYCARBONATE ENCLOSURE MATERIAL UL 924 APPROVAL HALOGEN LAMP TYPE 5 W LAMP WATTAGE LEAD ACID BATTERY TYPE UV STABLE ROUND HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 10 W 1.5 HR WATT HOUR RATING 2 LAMP HEAD(S) HUBBELL[R] BRAND LZ MODEL
Datasheet
Description
SEMI RECESSED TYPE 13 1/4 INCH L X 5 1/8 INCH W X 5 1/4 INCH H SIZE WHITE FINISH POLYCARBONATE ENCLOSURE MATERIAL UL 924 APPROVAL HALOGEN LAMP TYPE 5 W LAMP WATTAGE LEAD ACID BATTERY TYPE UV STABLE ROUND HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 10 W 1.5 HR WATT HOUR RATING 2 LAMP HEAD(S) HUBBELL[R] BRAND LZ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Light Unit - LZ2-V - Hubbell Lighting, Inc.
Greenville, SC, USA
Emergency Light Unit
LZ2-V
Emergency Light Unit LZ2-V
SEMI RECESSED TYPE 13 1/4 INCH L X 5 1/8 INCH W X 5 1/4 INCH H SIZE WHITE FINISH POLYCARBONATE ENCLOSURE MATERIAL UL 924 APPROVAL HALOGEN LAMP TYPE 5 W LAMP WATTAGE LEAD ACID BATTERY TYPE UV STABLE ROUND HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 10 W 1.5 HR WATT HOUR RATING 2 LAMP HEAD(S) HUBBELL[R] BRAND LZ MODEL
  • SEMI RECESSED TYPE
  • 13 1/4 INCH L X 5 1/8 INCH W X 5 1/4 INCH H SIZE
  • WHITE FINISH
  • POLYCARBONATE ENCLOSURE MATERIAL
  • UL 924 APPROVAL
  • HALOGEN LAMP TYPE
  • 5 W LAMP WATTAGE
  • LEAD ACID BATTERY TYPE
  • UV STABLE
  • ROUND HEAD STYLE
  • 120/277 VAC AT 60 HZ AC VOLTAGE RATING
  • 6 V DC VOLTAGE RATING
  • 10 W 1.5 HR WATT HOUR RATING
  • 2 LAMP HEAD(S)
  • HUBBELL[R] BRAND
  • LZ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LZ2-V
Product Name Emergency Light Unit
Lamp Type Halogen
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details