Hubbell Lighting, Inc. Emergency Light Unit LZ15

Description
SEMI-RECESSED TYPE 13-1/4 INCH L X 5-1/8 INCH W X 5-1/4 INCH H SIZE WHITE FINISH THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, INDOOR APPLICATION HALOGEN LAMP TYPE 5 W LAMP WATTAGE NICKEL CADMIUM BATTERY TYPE UV STABLE ROUND HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 15 W 1.5 HR, 12 W 2 HR WATT HOUR RATING 2 LAMP HEAD(S) TEMPERATURE RATING 68 TO 86 DEG F LZ MODEL
Datasheet
Description
SEMI-RECESSED TYPE 13-1/4 INCH L X 5-1/8 INCH W X 5-1/4 INCH H SIZE WHITE FINISH THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, INDOOR APPLICATION HALOGEN LAMP TYPE 5 W LAMP WATTAGE NICKEL CADMIUM BATTERY TYPE UV STABLE ROUND HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 15 W 1.5 HR, 12 W 2 HR WATT HOUR RATING 2 LAMP HEAD(S) TEMPERATURE RATING 68 TO 86 DEG F LZ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Light Unit - LZ15 - Hubbell Lighting, Inc.
Greenville, SC, USA
Emergency Light Unit
LZ15
Emergency Light Unit LZ15
SEMI-RECESSED TYPE 13-1/4 INCH L X 5-1/8 INCH W X 5-1/4 INCH H SIZE WHITE FINISH THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, INDOOR APPLICATION HALOGEN LAMP TYPE 5 W LAMP WATTAGE NICKEL CADMIUM BATTERY TYPE UV STABLE ROUND HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 15 W 1.5 HR, 12 W 2 HR WATT HOUR RATING 2 LAMP HEAD(S) TEMPERATURE RATING 68 TO 86 DEG F LZ MODEL
  • SEMI-RECESSED TYPE
  • 13-1/4 INCH L X 5-1/8 INCH W X 5-1/4 INCH H SIZE
  • WHITE FINISH
  • THERMOPLASTIC ENCLOSURE MATERIAL
  • UL 924 APPROVAL
  • COMMERCIAL, INDOOR APPLICATION
  • HALOGEN LAMP TYPE
  • 5 W LAMP WATTAGE
  • NICKEL CADMIUM BATTERY TYPE
  • UV STABLE
  • ROUND HEAD STYLE
  • 120/277 VAC AT 60 HZ AC VOLTAGE RATING
  • 6 V DC VOLTAGE RATING
  • 15 W 1.5 HR, 12 W 2 HR WATT HOUR RATING
  • 2 LAMP HEAD(S)
  • TEMPERATURE RATING 68 TO 86 DEG F
  • LZ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LZ15
Product Name Emergency Light Unit
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details