LXENDM -- MULTIPURPOSE FLOOR MOUNT ENCLOSURE
Hubbell Incorporated
Multipurpose Floor Mount Enclosure
LXENDM
Description
METAL MATERIAL
12 INCH
15 INCH
4 INCH
SURFACE MOUNTING
NEMA 1 ENCLOSURE
INDOOR SERVICE TYPE
LX MODEL
Description
METAL MATERIAL
12 INCH
15 INCH
4 INCH
SURFACE MOUNTING
NEMA 1 ENCLOSURE
INDOOR SERVICE TYPE
LX MODEL
Datasheet
Suppliers
Multipurpose Floor Mount Enclosure
LXENDM
METAL MATERIAL
12 INCH
15 INCH
4 INCH
SURFACE MOUNTING
NEMA 1 ENCLOSURE
INDOOR SERVICE TYPE
LX MODEL
- METAL MATERIAL
- 12 INCH
- 15 INCH
- 4 INCH
- SURFACE MOUNTING
- NEMA 1 ENCLOSURE
- INDOOR SERVICE TYPE
- LX MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
LXENDM |
|
Product Name
|
Multipurpose Floor Mount Enclosure |
|
Length
|
15 inch (381 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
6.59 to 8.47 inch (167 to 215 mm)
View Details