Hubbell Incorporated Unshielded Twisted Pair Data Cable LX104500CBL100

Description
PLENUM TYPE 100 FT TINNED COPPER CONDUCTOR MATERIAL UL, CUL, CSA APPROVAL PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR 0.182 INCH CABLE OUTER DIAMETER 1 CONDUCTOR PAIR(S) BLACK/WHITE INSULATION COLOR CODE TEMPERATURE RATING 0 TO 75 DEG C MAXIMUM PULLING TENSION 61 LB MINIMUM BEND RADIUS 5.1 INCH LX MODEL
Datasheet
Description
PLENUM TYPE 100 FT TINNED COPPER CONDUCTOR MATERIAL UL, CUL, CSA APPROVAL PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR 0.182 INCH CABLE OUTER DIAMETER 1 CONDUCTOR PAIR(S) BLACK/WHITE INSULATION COLOR CODE TEMPERATURE RATING 0 TO 75 DEG C MAXIMUM PULLING TENSION 61 LB MINIMUM BEND RADIUS 5.1 INCH LX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - LX104500CBL100 - Hubbell Incorporated
Orange, CT, USA
Unshielded Twisted Pair Data Cable
LX104500CBL100
Unshielded Twisted Pair Data Cable LX104500CBL100
PLENUM TYPE 100 FT TINNED COPPER CONDUCTOR MATERIAL UL, CUL, CSA APPROVAL PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR 0.182 INCH CABLE OUTER DIAMETER 1 CONDUCTOR PAIR(S) BLACK/WHITE INSULATION COLOR CODE TEMPERATURE RATING 0 TO 75 DEG C MAXIMUM PULLING TENSION 61 LB MINIMUM BEND RADIUS 5.1 INCH LX MODEL
  • PLENUM TYPE
  • 100 FT
  • TINNED COPPER CONDUCTOR MATERIAL
  • UL, CUL, CSA APPROVAL
  • PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • 0.182 INCH CABLE OUTER DIAMETER
  • 1 CONDUCTOR PAIR(S)
  • BLACK/WHITE INSULATION COLOR CODE
  • TEMPERATURE RATING 0 TO 75 DEG C
  • MAXIMUM PULLING TENSION 61 LB
  • MINIMUM BEND RADIUS 5.1 INCH
  • LX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number LX104500CBL100
Product Name Unshielded Twisted Pair Data Cable
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details