Hubbell Lighting, Inc. Vaporproof Hid Fixture With Globe LWP-070S8-A-WH

Description
UL, CSA (CANADA AND US) APPROVAL WET LOCATION, DAMP LOCATION APPLICATION BALANCED PENDANT MOUNTING QUAD-TAP BALLAST TYPE HIGH PRESSURE SODIUM, 120/208/240/277 V LAMP TYPE 70 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL WHITE LEKTROCOTE[R] HOUSING FINISH WHITE LEKTROCOTE[R] GLOBE COLOR LIGHTWATT[R] BRAND REFRACTOR ACRYLIC
Datasheet
Description
UL, CSA (CANADA AND US) APPROVAL WET LOCATION, DAMP LOCATION APPLICATION BALANCED PENDANT MOUNTING QUAD-TAP BALLAST TYPE HIGH PRESSURE SODIUM, 120/208/240/277 V LAMP TYPE 70 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL WHITE LEKTROCOTE[R] HOUSING FINISH WHITE LEKTROCOTE[R] GLOBE COLOR LIGHTWATT[R] BRAND REFRACTOR ACRYLIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Hid Fixture With Globe - LWP-070S8-A-WH - Hubbell Lighting, Inc.
Greenville, SC, USA
Vaporproof Hid Fixture With Globe
LWP-070S8-A-WH
Vaporproof Hid Fixture With Globe LWP-070S8-A-WH
UL, CSA (CANADA AND US) APPROVAL WET LOCATION, DAMP LOCATION APPLICATION BALANCED PENDANT MOUNTING QUAD-TAP BALLAST TYPE HIGH PRESSURE SODIUM, 120/208/240/277 V LAMP TYPE 70 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL WHITE LEKTROCOTE[R] HOUSING FINISH WHITE LEKTROCOTE[R] GLOBE COLOR LIGHTWATT[R] BRAND REFRACTOR ACRYLIC
  • UL, CSA (CANADA AND US) APPROVAL
  • WET LOCATION, DAMP LOCATION APPLICATION
  • BALANCED PENDANT MOUNTING
  • QUAD-TAP BALLAST TYPE
  • HIGH PRESSURE SODIUM, 120/208/240/277 V LAMP TYPE
  • 70 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • WHITE LEKTROCOTE[R] HOUSING FINISH
  • WHITE LEKTROCOTE[R] GLOBE COLOR
  • LIGHTWATT[R] BRAND
  • REFRACTOR ACRYLIC
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LWP-070S8-A-WH
Product Name Vaporproof Hid Fixture With Globe
Application WET LOCATION, DAMP LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details