Hubbell Lighting, Inc. Low Voltage Lighting Control Transformer LVT56

Description
CONTROL CENTER TYPE LED LANDSCAPE FIXTURE APPLICATION CABLE TERMINAL TYPE 120 V PRIMARY VOLTAGE 12 V SECONDARY VOLTAGE LIGHTSCAPER[R] BRAND APPROVAL UL, CETL FINISH BLACK
Datasheet
Description
CONTROL CENTER TYPE LED LANDSCAPE FIXTURE APPLICATION CABLE TERMINAL TYPE 120 V PRIMARY VOLTAGE 12 V SECONDARY VOLTAGE LIGHTSCAPER[R] BRAND APPROVAL UL, CETL FINISH BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Lighting Control Transformer - LVT56 - Hubbell Lighting, Inc.
Greenville, SC, USA
Low Voltage Lighting Control Transformer
LVT56
Low Voltage Lighting Control Transformer LVT56
CONTROL CENTER TYPE LED LANDSCAPE FIXTURE APPLICATION CABLE TERMINAL TYPE 120 V PRIMARY VOLTAGE 12 V SECONDARY VOLTAGE LIGHTSCAPER[R] BRAND APPROVAL UL, CETL FINISH BLACK
  • CONTROL CENTER TYPE
  • LED LANDSCAPE FIXTURE APPLICATION
  • CABLE TERMINAL TYPE
  • 120 V PRIMARY VOLTAGE
  • 12 V SECONDARY VOLTAGE
  • LIGHTSCAPER[R] BRAND
  • APPROVAL UL, CETL
  • FINISH BLACK
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Power Transformers
Product Number LVT56
Product Name Low Voltage Lighting Control Transformer
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - FD7-56 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 56 VA
View Details
4 suppliers
50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer - No.1601427890462 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Oil; ONAF
Mounting Floor mounted
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details