Hubbell Lighting, Inc. Low Voltage Recessed Housing LVH4IC 120V

Description
5-1/2 INCH UL, CSA APPROVAL COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION MR16 50 W LAMP TYPE 20 GAUGE PAINTED STEEL HOUSING MATERIAL INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE MAGNETIC TRANSFORMER TYPE 14 GAUGE GALVANIZED STEEL JUNCTION BOX TYPE 4-3/8 INCH CEILING OPENING SIZE LITEFRAME[TM] BRAND VOLTAGE RATING 120/277 V
Description
5-1/2 INCH UL, CSA APPROVAL COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION MR16 50 W LAMP TYPE 20 GAUGE PAINTED STEEL HOUSING MATERIAL INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE MAGNETIC TRANSFORMER TYPE 14 GAUGE GALVANIZED STEEL JUNCTION BOX TYPE 4-3/8 INCH CEILING OPENING SIZE LITEFRAME[TM] BRAND VOLTAGE RATING 120/277 V

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - LVH4IC 120V - Hubbell Lighting, Inc.
Greenville, SC, USA
Low Voltage Recessed Housing
LVH4IC 120V
Low Voltage Recessed Housing LVH4IC 120V
5-1/2 INCH UL, CSA APPROVAL COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION MR16 50 W LAMP TYPE 20 GAUGE PAINTED STEEL HOUSING MATERIAL INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE MAGNETIC TRANSFORMER TYPE 14 GAUGE GALVANIZED STEEL JUNCTION BOX TYPE 4-3/8 INCH CEILING OPENING SIZE LITEFRAME[TM] BRAND VOLTAGE RATING 120/277 V
  • 5-1/2 INCH
  • UL, CSA APPROVAL
  • COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION
  • MR16 50 W LAMP TYPE
  • 20 GAUGE PAINTED STEEL HOUSING MATERIAL
  • INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • MAGNETIC TRANSFORMER TYPE
  • 14 GAUGE GALVANIZED STEEL JUNCTION BOX TYPE
  • 4-3/8 INCH CEILING OPENING SIZE
  • LITEFRAME[TM] BRAND
  • VOLTAGE RATING 120/277 V
Supplier's Site

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LVH4IC 120V
Product Name Low Voltage Recessed Housing
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318141 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details