Hubbell Lighting, Inc. Low Voltage Recessed Housing LVH4 277V

Description
5-3/8 INCH NEW CONSTRUCTION INSTALLATION CSA, ETL APPROVAL MR16 75 W LAMP TYPE NON INSULATED CEILING TYPE ROUND APERTURE SHAPE 14 GAUGE GALVANIZED STEEL JUNCTION BOX TYPE 4-1/2 INCH CEILING OPENING SIZE LITE BOX. BRAND VOLTAGE RATING 277 V
Description
5-3/8 INCH NEW CONSTRUCTION INSTALLATION CSA, ETL APPROVAL MR16 75 W LAMP TYPE NON INSULATED CEILING TYPE ROUND APERTURE SHAPE 14 GAUGE GALVANIZED STEEL JUNCTION BOX TYPE 4-1/2 INCH CEILING OPENING SIZE LITE BOX. BRAND VOLTAGE RATING 277 V

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - LVH4 277V - Hubbell Lighting, Inc.
Greenville, SC, USA
Low Voltage Recessed Housing
LVH4 277V
Low Voltage Recessed Housing LVH4 277V
5-3/8 INCH NEW CONSTRUCTION INSTALLATION CSA, ETL APPROVAL MR16 75 W LAMP TYPE NON INSULATED CEILING TYPE ROUND APERTURE SHAPE 14 GAUGE GALVANIZED STEEL JUNCTION BOX TYPE 4-1/2 INCH CEILING OPENING SIZE LITE BOX. BRAND VOLTAGE RATING 277 V
  • 5-3/8 INCH
  • NEW CONSTRUCTION INSTALLATION
  • CSA, ETL APPROVAL
  • MR16 75 W LAMP TYPE
  • NON INSULATED CEILING TYPE
  • ROUND APERTURE SHAPE
  • 14 GAUGE GALVANIZED STEEL JUNCTION BOX TYPE
  • 4-1/2 INCH CEILING OPENING SIZE
  • LITE BOX. BRAND
  • VOLTAGE RATING 277 V
Supplier's Site

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LVH4 277V
Product Name Low Voltage Recessed Housing
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details