Hubbell Lighting, Inc. Low Voltage Recessed Trim LV9

Description
MIRROR LIGHT TYPE 4-15/16 INCH SIZE MATTE WHITE TRIM FINISH LVH4 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION MR16 75 W LAMP TYPE INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY, 11.5 V SECONDARY TRANSFORMER TYPE LITEFRAME[TM] BRAND
Datasheet
Description
MIRROR LIGHT TYPE 4-15/16 INCH SIZE MATTE WHITE TRIM FINISH LVH4 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION MR16 75 W LAMP TYPE INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY, 11.5 V SECONDARY TRANSFORMER TYPE LITEFRAME[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Trim - LV9 - Hubbell Lighting, Inc.
Greenville, SC, USA
Low Voltage Recessed Trim
LV9
Low Voltage Recessed Trim LV9
MIRROR LIGHT TYPE 4-15/16 INCH SIZE MATTE WHITE TRIM FINISH LVH4 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION MR16 75 W LAMP TYPE INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY, 11.5 V SECONDARY TRANSFORMER TYPE LITEFRAME[TM] BRAND
  • MIRROR LIGHT TYPE
  • 4-15/16 INCH SIZE
  • MATTE WHITE TRIM FINISH
  • LVH4 SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • MR16 75 W LAMP TYPE
  • INSULATED/NON-INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 120 V PRIMARY, 11.5 V SECONDARY TRANSFORMER TYPE
  • LITEFRAME[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LV9
Product Name Low Voltage Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details