Hubbell Lighting, Inc. Low Voltage Recessed Trim LV7

Description
OPEN WITH EYEBALL TYPE WHITE PAINT FINISH LVH4/LVH4IC/LVH4EB/L VH4R SERIES USED ON MR16 20 TO 75 W LAMP TYPE NON INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITE BOX. BRAND
Description
OPEN WITH EYEBALL TYPE WHITE PAINT FINISH LVH4/LVH4IC/LVH4EB/L VH4R SERIES USED ON MR16 20 TO 75 W LAMP TYPE NON INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITE BOX. BRAND

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Trim - LV7 - Hubbell Lighting, Inc.
Greenville, SC, USA
Low Voltage Recessed Trim
LV7
Low Voltage Recessed Trim LV7
OPEN WITH EYEBALL TYPE WHITE PAINT FINISH LVH4/LVH4IC/LVH4EB/L VH4R SERIES USED ON MR16 20 TO 75 W LAMP TYPE NON INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITE BOX. BRAND
  • OPEN WITH EYEBALL TYPE
  • WHITE PAINT FINISH
  • LVH4/LVH4IC/LVH4EB/LVH4R SERIES USED ON
  • MR16 20 TO 75 W LAMP TYPE
  • NON INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • LITE BOX. BRAND
Supplier's Site

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LV7
Product Name Low Voltage Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details