Hubbell Lighting, Inc. Low Voltage Recessed Trim LV50L

Description
DOWNLIGHT GLASS LENS SHOWER TRIM TYPE MATTE WHITE TRIM RING FINISH LVH4 SERIES USED ON UL APPROVAL WET LOCATION APPLICATION MR 16 20 TO 75 W LAMP TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE SOLITE[R] BRAND
Description
DOWNLIGHT GLASS LENS SHOWER TRIM TYPE MATTE WHITE TRIM RING FINISH LVH4 SERIES USED ON UL APPROVAL WET LOCATION APPLICATION MR 16 20 TO 75 W LAMP TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE SOLITE[R] BRAND

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Trim - LV50L - Hubbell Lighting, Inc.
Greenville, SC, USA
Low Voltage Recessed Trim
LV50L
Low Voltage Recessed Trim LV50L
DOWNLIGHT GLASS LENS SHOWER TRIM TYPE MATTE WHITE TRIM RING FINISH LVH4 SERIES USED ON UL APPROVAL WET LOCATION APPLICATION MR 16 20 TO 75 W LAMP TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE SOLITE[R] BRAND
  • DOWNLIGHT GLASS LENS SHOWER TRIM TYPE
  • MATTE WHITE TRIM RING FINISH
  • LVH4 SERIES USED ON
  • UL APPROVAL
  • WET LOCATION APPLICATION
  • MR 16 20 TO 75 W LAMP TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • SOLITE[R] BRAND
Supplier's Site

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LV50L
Product Name Low Voltage Recessed Trim
Application WET LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details