Hubbell Lighting, Inc. Low Voltage Recessed Trim LV5

Description
ADJUSTABLE PINHOLE SPOT TYPE 4-15/16 INCH SIZE MATTE WHITE TRIM, BLACK BAFFLE FINISH LVH4 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION MR16 20 TO 75 W LAMP TYPE INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY, 11.5 V SECONDARY TRANSFORMER TYPE LITEFRAME[TM] BRAND ADJUSTABILITY 35 DEGREE VERTICAL X 360 DEGREE HORIZONTAL
Description
ADJUSTABLE PINHOLE SPOT TYPE 4-15/16 INCH SIZE MATTE WHITE TRIM, BLACK BAFFLE FINISH LVH4 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION MR16 20 TO 75 W LAMP TYPE INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY, 11.5 V SECONDARY TRANSFORMER TYPE LITEFRAME[TM] BRAND ADJUSTABILITY 35 DEGREE VERTICAL X 360 DEGREE HORIZONTAL

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Trim - LV5 - Hubbell Lighting, Inc.
Greenville, SC, USA
Low Voltage Recessed Trim
LV5
Low Voltage Recessed Trim LV5
ADJUSTABLE PINHOLE SPOT TYPE 4-15/16 INCH SIZE MATTE WHITE TRIM, BLACK BAFFLE FINISH LVH4 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION MR16 20 TO 75 W LAMP TYPE INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY, 11.5 V SECONDARY TRANSFORMER TYPE LITEFRAME[TM] BRAND ADJUSTABILITY 35 DEGREE VERTICAL X 360 DEGREE HORIZONTAL
  • ADJUSTABLE PINHOLE SPOT TYPE
  • 4-15/16 INCH SIZE
  • MATTE WHITE TRIM, BLACK BAFFLE FINISH
  • LVH4 SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • MR16 20 TO 75 W LAMP TYPE
  • INSULATED/NON-INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 120 V PRIMARY, 11.5 V SECONDARY TRANSFORMER TYPE
  • LITEFRAME[TM] BRAND
  • ADJUSTABILITY 35 DEGREE VERTICAL X 360 DEGREE HORIZONTAL
Supplier's Site

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LV5
Product Name Low Voltage Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details