Hubbell Lighting, Inc. Low Voltage Recessed Trim LV2WBF

Description
ADJUSTABLE WITH MILLIGROOVE BAFFLE TYPE 4-15/16 INCH SIZE WHITE BAFFLE FINISH LVH4 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION MR16 20 TO 75 W LAMP TYPE INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY, 11.5 V SECONDARY TRANSFORMER TYPE LITEFRAME[TM] BRAND ADJUSTABILITY 45 DEGREE VERTICAL X 360 DEGREE HORIZONTAL
Description
ADJUSTABLE WITH MILLIGROOVE BAFFLE TYPE 4-15/16 INCH SIZE WHITE BAFFLE FINISH LVH4 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION MR16 20 TO 75 W LAMP TYPE INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY, 11.5 V SECONDARY TRANSFORMER TYPE LITEFRAME[TM] BRAND ADJUSTABILITY 45 DEGREE VERTICAL X 360 DEGREE HORIZONTAL

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Trim - LV2WBF - Hubbell Lighting, Inc.
Greenville, SC, USA
Low Voltage Recessed Trim
LV2WBF
Low Voltage Recessed Trim LV2WBF
ADJUSTABLE WITH MILLIGROOVE BAFFLE TYPE 4-15/16 INCH SIZE WHITE BAFFLE FINISH LVH4 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION MR16 20 TO 75 W LAMP TYPE INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY, 11.5 V SECONDARY TRANSFORMER TYPE LITEFRAME[TM] BRAND ADJUSTABILITY 45 DEGREE VERTICAL X 360 DEGREE HORIZONTAL
  • ADJUSTABLE WITH MILLIGROOVE BAFFLE TYPE
  • 4-15/16 INCH SIZE
  • WHITE BAFFLE FINISH
  • LVH4 SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • MR16 20 TO 75 W LAMP TYPE
  • INSULATED/NON-INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 120 V PRIMARY, 11.5 V SECONDARY TRANSFORMER TYPE
  • LITEFRAME[TM] BRAND
  • ADJUSTABILITY 45 DEGREE VERTICAL X 360 DEGREE HORIZONTAL
Supplier's Site

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LV2WBF
Product Name Low Voltage Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details