Hubbell Lighting, Inc. Low Voltage Recessed Trim LV2B

Description
35 DEG ADJUSTABLE, REFLECTOR TYPE SPECULAR BLACK FINISH LVH4/LVH4IC/LVH4EB/L VH4R SERIES USED ON MR16 20 TO 75 W LAMP TYPE NON INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITE BOX. BRAND
Description
35 DEG ADJUSTABLE, REFLECTOR TYPE SPECULAR BLACK FINISH LVH4/LVH4IC/LVH4EB/L VH4R SERIES USED ON MR16 20 TO 75 W LAMP TYPE NON INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITE BOX. BRAND

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Trim - LV2B - Hubbell Lighting, Inc.
Greenville, SC, USA
Low Voltage Recessed Trim
LV2B
Low Voltage Recessed Trim LV2B
35 DEG ADJUSTABLE, REFLECTOR TYPE SPECULAR BLACK FINISH LVH4/LVH4IC/LVH4EB/L VH4R SERIES USED ON MR16 20 TO 75 W LAMP TYPE NON INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITE BOX. BRAND
  • 35 DEG ADJUSTABLE, REFLECTOR TYPE
  • SPECULAR BLACK FINISH
  • LVH4/LVH4IC/LVH4EB/LVH4R SERIES USED ON
  • MR16 20 TO 75 W LAMP TYPE
  • NON INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • LITE BOX. BRAND
Supplier's Site

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LV2B
Product Name Low Voltage Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details