Hubbell Lighting, Inc. Low Voltage Recessed Trim LV1C

Description
OPEN REFLECTOR TYPE 4-15/16 INCH SIZE CLEAR ALZAK REFLECTOR FINISH LVH4 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION MR16 20 TO 75 W LAMP TYPE INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY, 11.5 V SECONDARY TRANSFORMER TYPE LITEFRAME[TM] BRAND
Description
OPEN REFLECTOR TYPE 4-15/16 INCH SIZE CLEAR ALZAK REFLECTOR FINISH LVH4 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION MR16 20 TO 75 W LAMP TYPE INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY, 11.5 V SECONDARY TRANSFORMER TYPE LITEFRAME[TM] BRAND

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Trim - LV1C - Hubbell Lighting, Inc.
Greenville, SC, USA
Low Voltage Recessed Trim
LV1C
Low Voltage Recessed Trim LV1C
OPEN REFLECTOR TYPE 4-15/16 INCH SIZE CLEAR ALZAK REFLECTOR FINISH LVH4 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION MR16 20 TO 75 W LAMP TYPE INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY, 11.5 V SECONDARY TRANSFORMER TYPE LITEFRAME[TM] BRAND
  • OPEN REFLECTOR TYPE
  • 4-15/16 INCH SIZE
  • CLEAR ALZAK REFLECTOR FINISH
  • LVH4 SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • MR16 20 TO 75 W LAMP TYPE
  • INSULATED/NON-INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 120 V PRIMARY, 11.5 V SECONDARY TRANSFORMER TYPE
  • LITEFRAME[TM] BRAND
Supplier's Site

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LV1C
Product Name Low Voltage Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details