Hubbell Incorporated Occupancy Sensor/Switch LOIRHB

Description
WALL SWITCH OCCUPANCY SENSOR WITH RELAY TYPE OFFICE WHITE FINISH UL, CUL APPROVAL HIGH BAY, INDOOR APPLICATION 24 VDC VOLTAGE RATING CEILING/WALL MOUNTING PASSIVE INFRARED SENSOR TYPE 8 TO 30 MIN (AUTOMATIC), 8 SEC (TEST) TIME DELAY LIGHTOWL[TM] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F INCLUDES PHOTOCELL LO MODEL
Datasheet
Description
WALL SWITCH OCCUPANCY SENSOR WITH RELAY TYPE OFFICE WHITE FINISH UL, CUL APPROVAL HIGH BAY, INDOOR APPLICATION 24 VDC VOLTAGE RATING CEILING/WALL MOUNTING PASSIVE INFRARED SENSOR TYPE 8 TO 30 MIN (AUTOMATIC), 8 SEC (TEST) TIME DELAY LIGHTOWL[TM] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F INCLUDES PHOTOCELL LO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - LOIRHB - Hubbell Incorporated
Orange, CT, USA
Occupancy Sensor/Switch
LOIRHB
Occupancy Sensor/Switch LOIRHB
WALL SWITCH OCCUPANCY SENSOR WITH RELAY TYPE OFFICE WHITE FINISH UL, CUL APPROVAL HIGH BAY, INDOOR APPLICATION 24 VDC VOLTAGE RATING CEILING/WALL MOUNTING PASSIVE INFRARED SENSOR TYPE 8 TO 30 MIN (AUTOMATIC), 8 SEC (TEST) TIME DELAY LIGHTOWL[TM] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F INCLUDES PHOTOCELL LO MODEL
  • WALL SWITCH OCCUPANCY SENSOR WITH RELAY TYPE
  • OFFICE WHITE FINISH
  • UL, CUL APPROVAL
  • HIGH BAY, INDOOR APPLICATION
  • 24 VDC VOLTAGE RATING
  • CEILING/WALL MOUNTING
  • PASSIVE INFRARED SENSOR TYPE
  • 8 TO 30 MIN (AUTOMATIC), 8 SEC (TEST) TIME DELAY
  • LIGHTOWL[TM] BRAND
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • INCLUDES PHOTOCELL
  • LO MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Motion and Occupancy Detectors
Product Number LOIRHB
Product Name Occupancy Sensor/Switch
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

PIR Sensors - 2237780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
Mounting Bracket
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.51 - PIR movement and presence detectors 10A - 185182300040 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details