Hubbell Electrical Products Floodlight Fixture LL1000W

Description
3.73 INCH DIA X 3.28 INCH W SIZE PREMIUM POWDER COATED FINISH UL (CANADA AND US) APPROVAL KNUCKLE MOUNTING MULTI-DIRECTIONAL SWIVEL JOINT BALLAST TYPE NEMA 3R ENCLOSURE LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST METAL HOUSING MATERIAL 120 V AT 60 HZ LAMP/BALLAST VOLTAGE LENS MATERIAL TEMPERED GLASS LENS COLOR WHITE
Datasheet
Description
3.73 INCH DIA X 3.28 INCH W SIZE PREMIUM POWDER COATED FINISH UL (CANADA AND US) APPROVAL KNUCKLE MOUNTING MULTI-DIRECTIONAL SWIVEL JOINT BALLAST TYPE NEMA 3R ENCLOSURE LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST METAL HOUSING MATERIAL 120 V AT 60 HZ LAMP/BALLAST VOLTAGE LENS MATERIAL TEMPERED GLASS LENS COLOR WHITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - LL1000W - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Floodlight Fixture
LL1000W
Floodlight Fixture LL1000W
3.73 INCH DIA X 3.28 INCH W SIZE PREMIUM POWDER COATED FINISH UL (CANADA AND US) APPROVAL KNUCKLE MOUNTING MULTI-DIRECTIONAL SWIVEL JOINT BALLAST TYPE NEMA 3R ENCLOSURE LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST METAL HOUSING MATERIAL 120 V AT 60 HZ LAMP/BALLAST VOLTAGE LENS MATERIAL TEMPERED GLASS LENS COLOR WHITE
  • 3.73 INCH DIA X 3.28 INCH W SIZE
  • PREMIUM POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • KNUCKLE MOUNTING
  • MULTI-DIRECTIONAL SWIVEL JOINT BALLAST TYPE
  • NEMA 3R ENCLOSURE
  • LED LAMP TYPE
  • 13 W LAMP WATTAGE
  • DIE-CAST METAL HOUSING MATERIAL
  • 120 V AT 60 HZ LAMP/BALLAST VOLTAGE
  • LENS MATERIAL TEMPERED GLASS LENS
  • COLOR WHITE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number LL1000W
Product Name Floodlight Fixture
Fixture Type Flood Lights
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details