Hubbell Electrical Products Floodlight Fixture LL1000S

Description
3.73 INCH DIAMETER X 3.28 INCH LENGTH SIZE POWDER COATED GRAY FINISH UL (CANADA AND US), DLC APPROVAL SWIVEL MOUNTING NEMA 3R ENCLOSURE LED LAMP TYPE 13 WATT LAMP WATTAGE RUGGED DIE CAST METAL HOUSING MATERIAL 120 VOLT AT 60 HERTZ LAMP/BALLAST VOLTAGE BRIGHTNESS 1000 LUMEN APPLICATION OUTDOOR LIGHTING IN WET/DAMP/DRY LOCATION, COMMERCIAL, INDUSTRIAL, RESIDENTIAL
Datasheet
Description
3.73 INCH DIAMETER X 3.28 INCH LENGTH SIZE POWDER COATED GRAY FINISH UL (CANADA AND US), DLC APPROVAL SWIVEL MOUNTING NEMA 3R ENCLOSURE LED LAMP TYPE 13 WATT LAMP WATTAGE RUGGED DIE CAST METAL HOUSING MATERIAL 120 VOLT AT 60 HERTZ LAMP/BALLAST VOLTAGE BRIGHTNESS 1000 LUMEN APPLICATION OUTDOOR LIGHTING IN WET/DAMP/DRY LOCATION, COMMERCIAL, INDUSTRIAL, RESIDENTIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - LL1000S - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Floodlight Fixture
LL1000S
Floodlight Fixture LL1000S
3.73 INCH DIAMETER X 3.28 INCH LENGTH SIZE POWDER COATED GRAY FINISH UL (CANADA AND US), DLC APPROVAL SWIVEL MOUNTING NEMA 3R ENCLOSURE LED LAMP TYPE 13 WATT LAMP WATTAGE RUGGED DIE CAST METAL HOUSING MATERIAL 120 VOLT AT 60 HERTZ LAMP/BALLAST VOLTAGE BRIGHTNESS 1000 LUMEN APPLICATION OUTDOOR LIGHTING IN WET/DAMP/DRY LOCATION, COMMERCIAL, INDUSTRIAL, RESIDENTIAL
  • 3.73 INCH DIAMETER X 3.28 INCH LENGTH SIZE
  • POWDER COATED GRAY FINISH
  • UL (CANADA AND US), DLC APPROVAL
  • SWIVEL MOUNTING
  • NEMA 3R ENCLOSURE
  • LED LAMP TYPE
  • 13 WATT LAMP WATTAGE
  • RUGGED DIE CAST METAL HOUSING MATERIAL
  • 120 VOLT AT 60 HERTZ LAMP/BALLAST VOLTAGE
  • BRIGHTNESS 1000 LUMEN
  • APPLICATION OUTDOOR LIGHTING IN WET/DAMP/DRY LOCATION, COMMERCIAL, INDUSTRIAL, RESIDENTIAL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number LL1000S
Product Name Floodlight Fixture
Fixture Type Flood Lights
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details