Hubbell Incorporated Occupancy Sensor/Switch LHMTS1CW

Description
WALL SWITCH OCCUPANCY SENSOR TYPE 4.2 INCH X 1.8 INCH X 2.1 INCH SIZE WHITE FINISH UL, CUL, ETL APPROVAL 347 VAC AT 50/60 HZ VOLTAGE RATING WALL MOUNTING 800 W (INCANDESCENT), 1000 W (FLUORESCENT), 1/6 HP (MOTOR) AT 120 VAC, 1800W (FLUORESCENT), 1/6 HP (MOTOR) AT 277 VAC LOAD RATING 180 DEG FIELD OF VIEW DECORATOR (NOT INCLUDED) WALL PLATE TYPE INFRARED, ULTRASONIC SENSOR TYPE 1000 SQ FT AREA COVERAGE INCANDESCENT, FLUORESCENT LOAD TYPE 4 TO 30 MIN (AUTOMATIC), 4, 8, 15 AND 30 MIN (FIXED), 5 SEC (TEST) TIME DELAY LIGHTHAWK[TM], INTELLIDAPT[R] BRAND LH MODEL
Datasheet
Description
WALL SWITCH OCCUPANCY SENSOR TYPE 4.2 INCH X 1.8 INCH X 2.1 INCH SIZE WHITE FINISH UL, CUL, ETL APPROVAL 347 VAC AT 50/60 HZ VOLTAGE RATING WALL MOUNTING 800 W (INCANDESCENT), 1000 W (FLUORESCENT), 1/6 HP (MOTOR) AT 120 VAC, 1800W (FLUORESCENT), 1/6 HP (MOTOR) AT 277 VAC LOAD RATING 180 DEG FIELD OF VIEW DECORATOR (NOT INCLUDED) WALL PLATE TYPE INFRARED, ULTRASONIC SENSOR TYPE 1000 SQ FT AREA COVERAGE INCANDESCENT, FLUORESCENT LOAD TYPE 4 TO 30 MIN (AUTOMATIC), 4, 8, 15 AND 30 MIN (FIXED), 5 SEC (TEST) TIME DELAY LIGHTHAWK[TM], INTELLIDAPT[R] BRAND LH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - LHMTS1CW - Hubbell Incorporated
Orange, CT, USA
Occupancy Sensor/Switch
LHMTS1CW
Occupancy Sensor/Switch LHMTS1CW
WALL SWITCH OCCUPANCY SENSOR TYPE 4.2 INCH X 1.8 INCH X 2.1 INCH SIZE WHITE FINISH UL, CUL, ETL APPROVAL 347 VAC AT 50/60 HZ VOLTAGE RATING WALL MOUNTING 800 W (INCANDESCENT), 1000 W (FLUORESCENT), 1/6 HP (MOTOR) AT 120 VAC, 1800W (FLUORESCENT), 1/6 HP (MOTOR) AT 277 VAC LOAD RATING 180 DEG FIELD OF VIEW DECORATOR (NOT INCLUDED) WALL PLATE TYPE INFRARED, ULTRASONIC SENSOR TYPE 1000 SQ FT AREA COVERAGE INCANDESCENT, FLUORESCENT LOAD TYPE 4 TO 30 MIN (AUTOMATIC), 4, 8, 15 AND 30 MIN (FIXED), 5 SEC (TEST) TIME DELAY LIGHTHAWK[TM], INTELLIDAPT[R] BRAND LH MODEL
  • WALL SWITCH OCCUPANCY SENSOR TYPE
  • 4.2 INCH X 1.8 INCH X 2.1 INCH SIZE
  • WHITE FINISH
  • UL, CUL, ETL APPROVAL
  • 347 VAC AT 50/60 HZ VOLTAGE RATING
  • WALL MOUNTING
  • 800 W (INCANDESCENT), 1000 W (FLUORESCENT), 1/6 HP (MOTOR) AT 120 VAC, 1800W (FLUORESCENT), 1/6 HP (MOTOR) AT 277 VAC LOAD RATING
  • 180 DEG FIELD OF VIEW
  • DECORATOR (NOT INCLUDED) WALL PLATE TYPE
  • INFRARED, ULTRASONIC SENSOR TYPE
  • 1000 SQ FT AREA COVERAGE
  • INCANDESCENT, FLUORESCENT LOAD TYPE
  • 4 TO 30 MIN (AUTOMATIC), 4, 8, 15 AND 30 MIN (FIXED), 5 SEC (TEST) TIME DELAY
  • LIGHTHAWK[TM], INTELLIDAPT[R] BRAND
  • LH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Motion and Occupancy Detectors
Product Number LHMTS1CW
Product Name Occupancy Sensor/Switch
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

PIR Sensors - 2237783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
Mounting Ceiling, Surface, Wall
View Details
Motion Detector / Presence Sensor -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
View Details
Type 18.51 - PIR movement and presence detectors 10A - 18518230B300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details