SENSOR WITH SINGLE RELAY TYPE
1.8 INCH W X 1.75 INCH D X 4.2 INCH H SIZE
WHITE FINISH
UL, CUL APPROVAL
INDOOR APPLICATION
120/277 VAC AT 50/60 HZ, 24 VDC VOLTAGE RATING
STANDARD SWITCH BOX MOUNTING
6 INCH LEAD TERMINAL TYPE
800 W AT 120 VAC (INCANDESCENT/ELECTR
ONIC BALLAST/LED DRIVER), 1000 W AT 120 VAC (MAGNETIC BALLAST), 1800 W AT 277 VAC (MAGNETIC BALLAST/ELECTRONIC BALLAST/LED DRIVER), 1/6 HP AT 120/277 VAC (MOTOR) LOAD RATING
180 DEGREE FIELD OF VIEW
DECORATOR WALL PLATE TYPE
PASSIVE INFRARED SENSOR TYPE
1000 SQ FT AREA COVERAGE
INCANDESCENT/ELECTRO
NIC BALLAST/LED DRIVER/MAGNETIC BALLAST/MOTOR LOAD TYPE
4 TO 30 MIN (AUTOMATIC), 4/8/15/30 MIN (FIXED MODE), 5 SEC (TEST MODE) TIME DELAY
EXTENSION SIZE 0.37 INCH
CASING MATERIAL HIGH IMPACT INJECTION MOLDED PLASTIC
NUMBER OF BUTTONS 1
OPERATING TEMPERATURE 32 TO 104 DEG F
Hubbell Incorporated
Done
Datasheet
Description
SENSOR WITH SINGLE RELAY TYPE
1.8 INCH W X 1.75 INCH D X 4.2 INCH H SIZE
WHITE FINISH
UL, CUL APPROVAL
INDOOR APPLICATION
120/277 VAC AT 50/60 HZ, 24 VDC VOLTAGE RATING
STANDARD SWITCH BOX MOUNTING
6 INCH LEAD TERMINAL TYPE
800 W AT 120 VAC (INCANDESCENT/ELECTR
ONIC BALLAST/LED DRIVER), 1000 W AT 120 VAC (MAGNETIC BALLAST), 1800 W AT 277 VAC (MAGNETIC BALLAST/ELECTRONIC BALLAST/LED DRIVER), 1/6 HP AT 120/277 VAC (MOTOR) LOAD RATING
180 DEGREE FIELD OF VIEW
DECORATOR WALL PLATE TYPE
PASSIVE INFRARED SENSOR TYPE
1000 SQ FT AREA COVERAGE
INCANDESCENT/ELECTRO
NIC BALLAST/LED DRIVER/MAGNETIC BALLAST/MOTOR LOAD TYPE
4 TO 30 MIN (AUTOMATIC), 4/8/15/30 MIN (FIXED MODE), 5 SEC (TEST MODE) TIME DELAY
EXTENSION SIZE 0.37 INCH
CASING MATERIAL HIGH IMPACT INJECTION MOLDED PLASTIC
NUMBER OF BUTTONS 1
OPERATING TEMPERATURE 32 TO 104 DEG F
SENSOR WITH SINGLE RELAY TYPE
1.8 INCH W X 1.75 INCH D X 4.2 INCH H SIZE
WHITE FINISH
UL, CUL APPROVAL
INDOOR APPLICATION
120/277 VAC AT 50/60 HZ, 24 VDC VOLTAGE RATING
STANDARD SWITCH BOX MOUNTING
6 INCH LEAD TERMINAL TYPE
800 W AT 120 VAC (INCANDESCENT/ELECTR
ONIC BALLAST/LED DRIVER), 1000 W AT 120 VAC (MAGNETIC BALLAST), 1800 W AT 277 VAC (MAGNETIC BALLAST/ELECTRONIC BALLAST/LED DRIVER), 1/6 HP AT 120/277 VAC (MOTOR) LOAD RATING
180 DEGREE FIELD OF VIEW
DECORATOR WALL PLATE TYPE
PASSIVE INFRARED SENSOR TYPE
1000 SQ FT AREA COVERAGE
INCANDESCENT/ELECTRO
NIC BALLAST/LED DRIVER/MAGNETIC BALLAST/MOTOR LOAD TYPE
4 TO 30 MIN (AUTOMATIC), 4/8/15/30 MIN (FIXED MODE), 5 SEC (TEST MODE) TIME DELAY
EXTENSION SIZE 0.37 INCH
CASING MATERIAL HIGH IMPACT INJECTION MOLDED PLASTIC
NUMBER OF BUTTONS 1
OPERATING TEMPERATURE 32 TO 104 DEG F
SENSOR WITH SINGLE RELAY TYPE
1.8 INCH W X 1.75 INCH D X 4.2 INCH H SIZE
WHITE FINISH
UL, CUL APPROVAL
INDOOR APPLICATION
120/277 VAC AT 50/60 HZ, 24 VDC VOLTAGE RATING
STANDARD SWITCH BOX MOUNTING
6 INCH LEAD TERMINAL TYPE
800 W AT 120 VAC (INCANDESCENT/ELECTRONIC BALLAST/LED DRIVER), 1000 W AT 120 VAC (MAGNETIC BALLAST), 1800 W AT 277 VAC (MAGNETIC BALLAST/ELECTRONIC BALLAST/LED DRIVER), 1/6 HP AT 120/277 VAC (MOTOR) LOAD RATING
180 DEGREE FIELD OF VIEW
DECORATOR WALL PLATE TYPE
PASSIVE INFRARED SENSOR TYPE
1000 SQ FT AREA COVERAGE
INCANDESCENT/ELECTRONIC BALLAST/LED DRIVER/MAGNETIC BALLAST/MOTOR LOAD TYPE
4 TO 30 MIN (AUTOMATIC), 4/8/15/30 MIN (FIXED MODE), 5 SEC (TEST MODE) TIME DELAY
EXTENSION SIZE 0.37 INCH
CASING MATERIAL HIGH IMPACT INJECTION MOLDED PLASTIC