Hubbell Incorporated Occupancy Sensor/Switch LHIRS1-G-GY

Description
SENSOR WITH SINGLE RELAY TYPE 1.8 INCH W X 1.75 INCH D X 4.2 INCH H SIZE GRAY FINISH UL, CUL APPROVAL INDOOR APPLICATION 120/277 VAC AT 50/60 HZ, 24 VDC VOLTAGE RATING STANDARD SWITCH BOX MOUNTING 6 INCH LEAD TERMINAL TYPE 800 W AT 120 VAC (INCANDESCENT/ELECTR ONIC BALLAST/LED DRIVER), 1000 W AT 120 VAC (MAGNETIC BALLAST), 1800 W AT 277 VAC (MAGNETIC BALLAST/ELECTRONIC BALLAST/LED DRIVER), 1/6 HP AT 120/277 VAC (MOTOR) LOAD RATING 180 DEGREE FIELD OF VIEW DECORATOR WALL PLATE TYPE PASSIVE INFRARED SENSOR TYPE 1000 SQ FT AREA COVERAGE INCANDESCENT/ELECTRO NIC BALLAST/LED DRIVER/MAGNETIC BALLAST/MOTOR LOAD TYPE 4 TO 30 MIN (AUTOMATIC), 4/8/15/30 MIN (FIXED MODE), 5 SEC (TEST MODE) TIME DELAY EXTENSION SIZE 0.37 INCH CASING MATERIAL HIGH IMPACT INJECTION MOLDED PLASTIC NUMBER OF BUTTONS 1 OPERATING TEMPERATURE 32 TO 104 DEG F
Request a Quote Datasheet
Description
SENSOR WITH SINGLE RELAY TYPE 1.8 INCH W X 1.75 INCH D X 4.2 INCH H SIZE GRAY FINISH UL, CUL APPROVAL INDOOR APPLICATION 120/277 VAC AT 50/60 HZ, 24 VDC VOLTAGE RATING STANDARD SWITCH BOX MOUNTING 6 INCH LEAD TERMINAL TYPE 800 W AT 120 VAC (INCANDESCENT/ELECTR ONIC BALLAST/LED DRIVER), 1000 W AT 120 VAC (MAGNETIC BALLAST), 1800 W AT 277 VAC (MAGNETIC BALLAST/ELECTRONIC BALLAST/LED DRIVER), 1/6 HP AT 120/277 VAC (MOTOR) LOAD RATING 180 DEGREE FIELD OF VIEW DECORATOR WALL PLATE TYPE PASSIVE INFRARED SENSOR TYPE 1000 SQ FT AREA COVERAGE INCANDESCENT/ELECTRO NIC BALLAST/LED DRIVER/MAGNETIC BALLAST/MOTOR LOAD TYPE 4 TO 30 MIN (AUTOMATIC), 4/8/15/30 MIN (FIXED MODE), 5 SEC (TEST MODE) TIME DELAY EXTENSION SIZE 0.37 INCH CASING MATERIAL HIGH IMPACT INJECTION MOLDED PLASTIC NUMBER OF BUTTONS 1 OPERATING TEMPERATURE 32 TO 104 DEG F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - LHIRS1-G-GY - Hubbell Incorporated
Orange, CT, USA
Occupancy Sensor/Switch
LHIRS1-G-GY
Occupancy Sensor/Switch LHIRS1-G-GY
SENSOR WITH SINGLE RELAY TYPE 1.8 INCH W X 1.75 INCH D X 4.2 INCH H SIZE GRAY FINISH UL, CUL APPROVAL INDOOR APPLICATION 120/277 VAC AT 50/60 HZ, 24 VDC VOLTAGE RATING STANDARD SWITCH BOX MOUNTING 6 INCH LEAD TERMINAL TYPE 800 W AT 120 VAC (INCANDESCENT/ELECTR ONIC BALLAST/LED DRIVER), 1000 W AT 120 VAC (MAGNETIC BALLAST), 1800 W AT 277 VAC (MAGNETIC BALLAST/ELECTRONIC BALLAST/LED DRIVER), 1/6 HP AT 120/277 VAC (MOTOR) LOAD RATING 180 DEGREE FIELD OF VIEW DECORATOR WALL PLATE TYPE PASSIVE INFRARED SENSOR TYPE 1000 SQ FT AREA COVERAGE INCANDESCENT/ELECTRO NIC BALLAST/LED DRIVER/MAGNETIC BALLAST/MOTOR LOAD TYPE 4 TO 30 MIN (AUTOMATIC), 4/8/15/30 MIN (FIXED MODE), 5 SEC (TEST MODE) TIME DELAY EXTENSION SIZE 0.37 INCH CASING MATERIAL HIGH IMPACT INJECTION MOLDED PLASTIC NUMBER OF BUTTONS 1 OPERATING TEMPERATURE 32 TO 104 DEG F
  • SENSOR WITH SINGLE RELAY TYPE
  • 1.8 INCH W X 1.75 INCH D X 4.2 INCH H SIZE
  • GRAY FINISH
  • UL, CUL APPROVAL
  • INDOOR APPLICATION
  • 120/277 VAC AT 50/60 HZ, 24 VDC VOLTAGE RATING
  • STANDARD SWITCH BOX MOUNTING
  • 6 INCH LEAD TERMINAL TYPE
  • 800 W AT 120 VAC (INCANDESCENT/ELECTRONIC BALLAST/LED DRIVER), 1000 W AT 120 VAC (MAGNETIC BALLAST), 1800 W AT 277 VAC (MAGNETIC BALLAST/ELECTRONIC BALLAST/LED DRIVER), 1/6 HP AT 120/277 VAC (MOTOR) LOAD RATING
  • 180 DEGREE FIELD OF VIEW
  • DECORATOR WALL PLATE TYPE
  • PASSIVE INFRARED SENSOR TYPE
  • 1000 SQ FT AREA COVERAGE
  • INCANDESCENT/ELECTRONIC BALLAST/LED DRIVER/MAGNETIC BALLAST/MOTOR LOAD TYPE
  • 4 TO 30 MIN (AUTOMATIC), 4/8/15/30 MIN (FIXED MODE), 5 SEC (TEST MODE) TIME DELAY
  • EXTENSION SIZE 0.37 INCH
  • CASING MATERIAL HIGH IMPACT INJECTION MOLDED PLASTIC
  • NUMBER OF BUTTONS 1
  • OPERATING TEMPERATURE 32 TO 104 DEG F
Supplier's Site Datasheet
Proximity/Occupancy Sensors Finished Units - LHIRS1-G-GY-ND - DigiKey
Thief River Falls, MN, United States
Proximity/Occupancy Sensors Finished Units
LHIRS1-G-GY-ND
Proximity/Occupancy Sensors Finished Units LHIRS1-G-GY-ND
Proximity/Occupancy Sensor Passive Infrared 1000 Square Feet Relay Wall Mount Gray

Proximity/Occupancy Sensor Passive Infrared 1000 Square Feet Relay Wall Mount Gray

Buy Now Datasheet

Technical Specifications

  Hubbell Incorporated DigiKey
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number LHIRS1-G-GY LHIRS1-G-GY-ND
Product Name Occupancy Sensor/Switch Proximity/Occupancy Sensors Finished Units
Type Passive Infrared, PIRs Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
Type 18.21 - PIR movement detectors 10A - 182182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Motion Detector / Presence Sensor -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 1901836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR
Detection Range 26.25 ft (80 dm)
Mounting Flush mount
View Details