Hubbell Incorporated Occupancy Sensor/Switch LHIRD2I

Description
WALL SWITCH OCCUPANCY SENSOR WITH DUAL RELAY TYPE IVORY FINISH UL, CUL APPROVAL INDOOR APPLICATION 120/277 VAC AT 50/60 HZ VOLTAGE RATING WALL MOUNTING 800 W AT 120 VAC (INCANDESCENT/ELECTR ONIC BALLAST/LED DRIVER), 1000 W AT 120 VAC (MAGNETIC BALLAST), 1/6 HP AT 120 VAC (MOTOR), 1800 W AT 277 VAC (INCANDESCENT/ELECTR ONIC BALLAST/LED DRIVER), 1/6 HP AT 277 VAC (MOTOR), 1500 W AT 347 VAC (INCANDESCENT/ELEC LOAD RATING 180 DEG FIELD OF VIEW DECORATOR (NOT INCLUDED) WALL PLATE TYPE PASSIVE INFRARED SENSOR TYPE 1000 SQ FT AREA COVERAGE INCANDESCENT/FLUORES CENT/MOTOR LOAD TYPE 4 TO 30 MIN (AUTOMATIC), 4/8/15/30 MIN (FIXED), 5 SEC (TEST) TIME DELAY LIGHTHAWK[TM], INTELLIDAPT[R] BRAND LH MODEL
Datasheet
Description
WALL SWITCH OCCUPANCY SENSOR WITH DUAL RELAY TYPE IVORY FINISH UL, CUL APPROVAL INDOOR APPLICATION 120/277 VAC AT 50/60 HZ VOLTAGE RATING WALL MOUNTING 800 W AT 120 VAC (INCANDESCENT/ELECTR ONIC BALLAST/LED DRIVER), 1000 W AT 120 VAC (MAGNETIC BALLAST), 1/6 HP AT 120 VAC (MOTOR), 1800 W AT 277 VAC (INCANDESCENT/ELECTR ONIC BALLAST/LED DRIVER), 1/6 HP AT 277 VAC (MOTOR), 1500 W AT 347 VAC (INCANDESCENT/ELEC LOAD RATING 180 DEG FIELD OF VIEW DECORATOR (NOT INCLUDED) WALL PLATE TYPE PASSIVE INFRARED SENSOR TYPE 1000 SQ FT AREA COVERAGE INCANDESCENT/FLUORES CENT/MOTOR LOAD TYPE 4 TO 30 MIN (AUTOMATIC), 4/8/15/30 MIN (FIXED), 5 SEC (TEST) TIME DELAY LIGHTHAWK[TM], INTELLIDAPT[R] BRAND LH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - LHIRD2I - Hubbell Incorporated
Orange, CT, USA
Occupancy Sensor/Switch
LHIRD2I
Occupancy Sensor/Switch LHIRD2I
WALL SWITCH OCCUPANCY SENSOR WITH DUAL RELAY TYPE IVORY FINISH UL, CUL APPROVAL INDOOR APPLICATION 120/277 VAC AT 50/60 HZ VOLTAGE RATING WALL MOUNTING 800 W AT 120 VAC (INCANDESCENT/ELECTR ONIC BALLAST/LED DRIVER), 1000 W AT 120 VAC (MAGNETIC BALLAST), 1/6 HP AT 120 VAC (MOTOR), 1800 W AT 277 VAC (INCANDESCENT/ELECTR ONIC BALLAST/LED DRIVER), 1/6 HP AT 277 VAC (MOTOR), 1500 W AT 347 VAC (INCANDESCENT/ELEC LOAD RATING 180 DEG FIELD OF VIEW DECORATOR (NOT INCLUDED) WALL PLATE TYPE PASSIVE INFRARED SENSOR TYPE 1000 SQ FT AREA COVERAGE INCANDESCENT/FLUORES CENT/MOTOR LOAD TYPE 4 TO 30 MIN (AUTOMATIC), 4/8/15/30 MIN (FIXED), 5 SEC (TEST) TIME DELAY LIGHTHAWK[TM], INTELLIDAPT[R] BRAND LH MODEL
  • WALL SWITCH OCCUPANCY SENSOR WITH DUAL RELAY TYPE
  • IVORY FINISH
  • UL, CUL APPROVAL
  • INDOOR APPLICATION
  • 120/277 VAC AT 50/60 HZ VOLTAGE RATING
  • WALL MOUNTING
  • 800 W AT 120 VAC (INCANDESCENT/ELECTRONIC BALLAST/LED DRIVER), 1000 W AT 120 VAC (MAGNETIC BALLAST), 1/6 HP AT 120 VAC (MOTOR), 1800 W AT 277 VAC (INCANDESCENT/ELECTRONIC BALLAST/LED DRIVER), 1/6 HP AT 277 VAC (MOTOR), 1500 W AT 347 VAC (INCANDESCENT/ELEC LOAD RATING
  • 180 DEG FIELD OF VIEW
  • DECORATOR (NOT INCLUDED) WALL PLATE TYPE
  • PASSIVE INFRARED SENSOR TYPE
  • 1000 SQ FT AREA COVERAGE
  • INCANDESCENT/FLUORESCENT/MOTOR LOAD TYPE
  • 4 TO 30 MIN (AUTOMATIC), 4/8/15/30 MIN (FIXED), 5 SEC (TEST) TIME DELAY
  • LIGHTHAWK[TM], INTELLIDAPT[R] BRAND
  • LH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Motion and Occupancy Detectors
Product Number LHIRD2I
Product Name Occupancy Sensor/Switch
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

PIR Sensors - 7191879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.51 - PIR movement and presence detectors 10A - 185182300040 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details