Hubbell Lighting, Inc. Lighting Fixture LC6LED277DMEM

Description
14 INCH L X 9-1/8 INCH W X 4-1/4 INCH H SIZE WHITE PAINTED FINISH UL, CSA APPROVAL IESNA LM-79/2008 APPLICABLE STANDARD COMMERCIAL APPLICATION SURFACE MOUNTING LED DOWNLIGHT HOUSING LED LAMP TYPE 277 V AT 50/60 HZ INPUT VOLTAGE 22 GAUGE NON-CORROSIVE STEEL HOUSING MATERIAL 50000 LIFE IN HOUR HIGH PURITY ALUMINUM ALZAK REFLECTOR TYPE 277 V AT 50/60 HZ LAMP VOLTAGE HIGH PURITY ALUMINUM ALZAK REFLECTOR TYPE WET LOCATION AREA CLASSIFICATION DIMMING LEVEL 0 TO 10 V LED HOUSING 6 INCH
Datasheet
Description
14 INCH L X 9-1/8 INCH W X 4-1/4 INCH H SIZE WHITE PAINTED FINISH UL, CSA APPROVAL IESNA LM-79/2008 APPLICABLE STANDARD COMMERCIAL APPLICATION SURFACE MOUNTING LED DOWNLIGHT HOUSING LED LAMP TYPE 277 V AT 50/60 HZ INPUT VOLTAGE 22 GAUGE NON-CORROSIVE STEEL HOUSING MATERIAL 50000 LIFE IN HOUR HIGH PURITY ALUMINUM ALZAK REFLECTOR TYPE 277 V AT 50/60 HZ LAMP VOLTAGE HIGH PURITY ALUMINUM ALZAK REFLECTOR TYPE WET LOCATION AREA CLASSIFICATION DIMMING LEVEL 0 TO 10 V LED HOUSING 6 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - LC6LED277DMEM - Hubbell Lighting, Inc.
Greenville, SC, USA
Lighting Fixture
LC6LED277DMEM
Lighting Fixture LC6LED277DMEM
14 INCH L X 9-1/8 INCH W X 4-1/4 INCH H SIZE WHITE PAINTED FINISH UL, CSA APPROVAL IESNA LM-79/2008 APPLICABLE STANDARD COMMERCIAL APPLICATION SURFACE MOUNTING LED DOWNLIGHT HOUSING LED LAMP TYPE 277 V AT 50/60 HZ INPUT VOLTAGE 22 GAUGE NON-CORROSIVE STEEL HOUSING MATERIAL 50000 LIFE IN HOUR HIGH PURITY ALUMINUM ALZAK REFLECTOR TYPE 277 V AT 50/60 HZ LAMP VOLTAGE HIGH PURITY ALUMINUM ALZAK REFLECTOR TYPE WET LOCATION AREA CLASSIFICATION DIMMING LEVEL 0 TO 10 V LED HOUSING 6 INCH
  • 14 INCH L X 9-1/8 INCH W X 4-1/4 INCH H SIZE
  • WHITE PAINTED FINISH
  • UL, CSA APPROVAL
  • IESNA LM-79/2008 APPLICABLE STANDARD
  • COMMERCIAL APPLICATION
  • SURFACE MOUNTING
  • LED DOWNLIGHT HOUSING
  • LED LAMP TYPE
  • 277 V AT 50/60 HZ INPUT VOLTAGE
  • 22 GAUGE NON-CORROSIVE STEEL HOUSING MATERIAL
  • 50000 LIFE IN HOUR
  • HIGH PURITY ALUMINUM ALZAK REFLECTOR TYPE
  • 277 V AT 50/60 HZ LAMP VOLTAGE
  • HIGH PURITY ALUMINUM ALZAK REFLECTOR TYPE
  • WET LOCATION AREA CLASSIFICATION
  • DIMMING LEVEL 0 TO 10 V
  • LED HOUSING 6 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LC6LED277DMEM
Product Name Lighting Fixture
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105496 - RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details