Hubbell Lighting, Inc. Low Voltage Recessed Trim LB6LEDA30K WH

Description
6-1/8 INCH SIZE WHITE TRIM FINISH DBX/IBXHW/RMNICD/FT6 RECESSED HOUSING USED ON UL, CSA APPROVAL WET LOCATION APPLICATION LED LAMP TYPE INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITEBOX[R] BRAND ROHS COMPLIANT COLOR TEMPERATURE IN KELVIN 3000
Datasheet
Description
6-1/8 INCH SIZE WHITE TRIM FINISH DBX/IBXHW/RMNICD/FT6 RECESSED HOUSING USED ON UL, CSA APPROVAL WET LOCATION APPLICATION LED LAMP TYPE INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITEBOX[R] BRAND ROHS COMPLIANT COLOR TEMPERATURE IN KELVIN 3000
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Trim - LB6LEDA30K WH - Hubbell Lighting, Inc.
Greenville, SC, USA
Low Voltage Recessed Trim
LB6LEDA30K WH
Low Voltage Recessed Trim LB6LEDA30K WH
6-1/8 INCH SIZE WHITE TRIM FINISH DBX/IBXHW/RMNICD/FT6 RECESSED HOUSING USED ON UL, CSA APPROVAL WET LOCATION APPLICATION LED LAMP TYPE INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITEBOX[R] BRAND ROHS COMPLIANT COLOR TEMPERATURE IN KELVIN 3000
  • 6-1/8 INCH SIZE
  • WHITE TRIM FINISH
  • DBX/IBXHW/RMNICD/FT6 RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • WET LOCATION APPLICATION
  • LED LAMP TYPE
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • LITEBOX[R] BRAND
  • ROHS COMPLIANT
  • COLOR TEMPERATURE IN KELVIN 3000
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LB6LEDA30K WH
Product Name Low Voltage Recessed Trim
Application Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details