Hubbell Lighting, Inc. Low Voltage Recessed Trim LB4LEDA30K WH

Description
WHITE TRIM FINISH BX4QL/IBX4QL/RMN4QL 120 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL WET LOCATION APPLICATION LED LAMP TYPE INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITEBOX[R] BRAND ROHS COMPLIANT COLOR TEMPERATURE IN KELVIN 3000
Datasheet
Description
WHITE TRIM FINISH BX4QL/IBX4QL/RMN4QL 120 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL WET LOCATION APPLICATION LED LAMP TYPE INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITEBOX[R] BRAND ROHS COMPLIANT COLOR TEMPERATURE IN KELVIN 3000
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Trim - LB4LEDA30K WH - Hubbell Lighting, Inc.
Greenville, SC, USA
Low Voltage Recessed Trim
LB4LEDA30K WH
Low Voltage Recessed Trim LB4LEDA30K WH
WHITE TRIM FINISH BX4QL/IBX4QL/RMN4QL 120 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL WET LOCATION APPLICATION LED LAMP TYPE INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITEBOX[R] BRAND ROHS COMPLIANT COLOR TEMPERATURE IN KELVIN 3000
  • WHITE TRIM FINISH
  • BX4QL/IBX4QL/RMN4QL 120 SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • WET LOCATION APPLICATION
  • LED LAMP TYPE
  • INSULATED/NON-INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • LITEBOX[R] BRAND
  • ROHS COMPLIANT
  • COLOR TEMPERATURE IN KELVIN 3000
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LB4LEDA30K WH
Product Name Low Voltage Recessed Trim
Application Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2174389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details