Hubbell Wiring Device-Kellems Locking Device Connector L930-C

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L9-30R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 600 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAN
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L9-30R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 600 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - L930-C - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Connector
L930-C
Locking Device Connector L930-C
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L9-30R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 600 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAN

POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L9-30R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 600 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAN

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L930-C
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 4301.2003 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Plug In Timers - 1785368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details