Hubbell Wiring Device-Kellems Locking Flanged Male Base Inlet L920-FI

Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L9-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 600 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 2.87 I
Datasheet
Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L9-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 600 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 2.87 I
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - L920-FI - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Flanged Male Base Inlet
L920-FI
Locking Flanged Male Base Inlet L920-FI
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L9-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 600 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 2.87 I

POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L9-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 600 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 2.87 I

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L920-FI
Product Name Locking Flanged Male Base Inlet
Device Type Plug
Mounting Style Flange
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6845-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
15 Amp Tamper Resistant Duplex Outlet, Side Wire & Back Wire, Residential Grade - 2009W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Solar Connectors - 1-2461454-6 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details