Hubbell Wiring Device-Kellems Locking Device Connector L920-C

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L9-20R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 600 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L9-20R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 600 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - L920-C - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Connector
L920-C
Locking Device Connector L920-C
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L9-20R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 600 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE

POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L9-20R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 600 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L920-C
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug In Timers - 2105680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Voltage Rating 230 volts
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Type-A + Type-C Dual USB Ports with 18W USB In Wall Outlet - ERU2418AC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details