Hubbell Wiring Device-Kellems Locking Device Receptacle L830-R

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L8-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 480 VAC VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAMETER;
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L8-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 480 VAC VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAMETER;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L830-R - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Receptacle
L830-R
Locking Device Receptacle L830-R
SINGLE LOCKING TYPE; NYLON MATERIAL; L8-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 480 VAC VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAMETER;

SINGLE LOCKING TYPE; NYLON MATERIAL; L8-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 480 VAC VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAMETER;

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L830-R
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Strap
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6833-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
Plug In Timers - 1385674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details