Hubbell Wiring Device-Kellems Locking Device Receptacle L820-R

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L8-20R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 480 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAMETER; TURNLOK[R] B
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L8-20R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 480 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAMETER; TURNLOK[R] B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L820-R - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Receptacle
L820-R
Locking Device Receptacle L820-R
SINGLE LOCKING TYPE; NYLON MATERIAL; L8-20R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 480 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAMETER; TURNLOK[R] B

SINGLE LOCKING TYPE; NYLON MATERIAL; L8-20R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 480 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAMETER; TURNLOK[R] B

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L820-R
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Strap
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Straight Inlet - A31S72A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
AC Power Entry Modules - 2-6609929-0 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
2 suppliers
Plug In Timers - 1785372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details