Hubbell Wiring Device-Kellems Locking Device Connector L730-CGCM

Description
GROUND CONTINUITY MONITORING, HEAVY-DUTY TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L7-30R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 277 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT
Datasheet
Description
GROUND CONTINUITY MONITORING, HEAVY-DUTY TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L7-30R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 277 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - L730-CGCM - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Connector
L730-CGCM
Locking Device Connector L730-CGCM
GROUND CONTINUITY MONITORING, HEAVY-DUTY TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L7-30R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 277 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT

GROUND CONTINUITY MONITORING, HEAVY-DUTY TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L7-30R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 277 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L730-CGCM
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL
Type / Features Locking
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
IP44 Splashproof Small Box Receptacle - D31S21A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
USB Plug Adapter - EAO2102CA01 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Standards / Certifications UL
View Details
Solar Connectors - 1-2498781-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details