Hubbell Wiring Device-Kellems Lkg Plg, 20A 277V, Hub Pro Hubbell Wiring Devices L720P

Description
LKG PLG, 20A 277V, HUB PRO
Description
LKG PLG, 20A 277V, HUB PRO

Suppliers

Company
Product
Description
Supplier Links
Lkg Plg, 20A 277V, Hub Pro Hubbell Wiring Devices - 93Y9755 - Newark, An Avnet Company
Chicago, IL, United States
Lkg Plg, 20A 277V, Hub Pro Hubbell Wiring Devices
93Y9755
Lkg Plg, 20A 277V, Hub Pro Hubbell Wiring Devices 93Y9755
LKG PLG, 20A 277V, HUB PRO

LKG PLG, 20A 277V, HUB PRO

Supplier's Site
Plug/Receptacle - 74208312 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
74208312
Plug/Receptacle 74208312
LOCKING PLUG, 20 AMP, 2 POLE, 3 WIRE, 277 VAC, NEMA L7-20, BLACK/WHITE, NYLON. FREE 2 YEAR RADWELL WARRANTY

LOCKING PLUG, 20 AMP, 2 POLE, 3 WIRE, 277 VAC, NEMA L7-20, BLACK/WHITE, NYLON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 93Y9755 74208312
Product Name Lkg Plg, 20A 277V, Hub Pro Hubbell Wiring Devices Plug/Receptacle
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 8i Receptacle Connectors - SFF-8643 - Q080639HR072M501ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details