Hubbell Wiring Device-Kellems Locking Device Connector L720-CBULK

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L7-20R CONFIGURATION; 3 WIRE(S); UL, CSA, FSUL WC596 APPROVAL; 277 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT, HEAVY DUTY; 0.225 TO 1.15 INCH
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L7-20R CONFIGURATION; 3 WIRE(S); UL, CSA, FSUL WC596 APPROVAL; 277 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT, HEAVY DUTY; 0.225 TO 1.15 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - L720-CBULK - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Connector
L720-CBULK
Locking Device Connector L720-CBULK
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L7-20R CONFIGURATION; 3 WIRE(S); UL, CSA, FSUL WC596 APPROVAL; 277 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT, HEAVY DUTY; 0.225 TO 1.15 INCH

POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L7-20R CONFIGURATION; 3 WIRE(S); UL, CSA, FSUL WC596 APPROVAL; 277 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT, HEAVY DUTY; 0.225 TO 1.15 INCH

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L720-CBULK
Product Name Locking Device Connector
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Power Connectors - 403015M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 1-1969613-8 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
3 suppliers
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
15 Amp Weather Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2013N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details