Hubbell Wiring Device-Kellems Locking Device Connector L720-C

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L7-20R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 277 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAN
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L7-20R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 277 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - L720-C - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Connector
L720-C
Locking Device Connector L720-C
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L7-20R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 277 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAN

POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L7-20R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 277 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAN

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L720-C
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Plug In Timers - 2105680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Voltage Rating 230 volts
View Details
30mm LED Module 800G PB - 800G-DLSY-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details