Hubbell Wiring Device-Kellems Locking Device Receptacle L630-RBX

Description
SINGLE LOCKING TYPE; NYLON (BODY/FACE) MATERIAL; L6-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; STRAP, SCREW MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FA
Datasheet
Description
SINGLE LOCKING TYPE; NYLON (BODY/FACE) MATERIAL; L6-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; STRAP, SCREW MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L630-RBX - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Receptacle
L630-RBX
Locking Device Receptacle L630-RBX
SINGLE LOCKING TYPE; NYLON (BODY/FACE) MATERIAL; L6-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; STRAP, SCREW MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FA

SINGLE LOCKING TYPE; NYLON (BODY/FACE) MATERIAL; L6-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; STRAP, SCREW MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L630-RBX
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Strap
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Angled Inlet - A41S26A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Circular Power Connectors - 1-846938-6 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
Plug In Timers - 1785372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details