Hubbell Wiring Device-Kellems Locking Device Receptacle L630-R

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; NEMA L6-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VOLT AC VOLTAGE RATING; STRAP MOUNTING; 30 AMP CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAM
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; NEMA L6-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VOLT AC VOLTAGE RATING; STRAP MOUNTING; 30 AMP CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L630-R - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Receptacle
L630-R
Locking Device Receptacle L630-R
SINGLE LOCKING TYPE; NYLON MATERIAL; NEMA L6-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VOLT AC VOLTAGE RATING; STRAP MOUNTING; 30 AMP CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAM

SINGLE LOCKING TYPE; NYLON MATERIAL; NEMA L6-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VOLT AC VOLTAGE RATING; STRAP MOUNTING; 30 AMP CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAM

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L630-R
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight Angled Inlet - A42S76A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
IEC 60320 Sheet E Angled Rewireable Plug - 83032100 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details