Hubbell Wiring Device-Kellems Locking Device Plug L630-P

Description
NYLON 6 MATERIAL; BLACK, WHITE COLOR; NEMA L6-30P CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CUL, CSA, FSUL WC596 APPROVAL; 250 VOLT AC VOLTAGE RATING; 30 AMP CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; 0.225 TO
Datasheet
Description
NYLON 6 MATERIAL; BLACK, WHITE COLOR; NEMA L6-30P CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CUL, CSA, FSUL WC596 APPROVAL; 250 VOLT AC VOLTAGE RATING; 30 AMP CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; 0.225 TO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L630-P - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
L630-P
Locking Device Plug L630-P
NYLON 6 MATERIAL; BLACK, WHITE COLOR; NEMA L6-30P CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CUL, CSA, FSUL WC596 APPROVAL; 250 VOLT AC VOLTAGE RATING; 30 AMP CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; 0.225 TO

NYLON 6 MATERIAL; BLACK, WHITE COLOR; NEMA L6-30P CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CUL, CSA, FSUL WC596 APPROVAL; 250 VOLT AC VOLTAGE RATING; 30 AMP CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; 0.225 TO

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L630-P
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1365692 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-B1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details