Hubbell Wiring Device-Kellems Locking Flanged Receptacle Outlet L630-FO

Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L6-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L6-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - L630-FO - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Flanged Receptacle Outlet
L630-FO
Locking Flanged Receptacle Outlet L630-FO
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L6-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L6-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L630-FO
Product Name Locking Flanged Receptacle Outlet
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Flange
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 4303.2124.03 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Modern Dual-Function Tamper-Resistant Wall Outlet with 3000K Night Light - ERL251530 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Mounting Style Wall / Box
View Details
IP67 Watertight Straight Receptacle - F41S35A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details