Hubbell Wiring Device-Kellems Locking Device Receptacle L620-RMSB

Description
SINGLE LOCKING TYPE; NYLON (BODY/FACE) MATERIAL; L6-20R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; STRAP, SCREW MOUNTING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK W
Datasheet
Description
SINGLE LOCKING TYPE; NYLON (BODY/FACE) MATERIAL; L6-20R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; STRAP, SCREW MOUNTING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L620-RMSB - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Receptacle
L620-RMSB
Locking Device Receptacle L620-RMSB
SINGLE LOCKING TYPE; NYLON (BODY/FACE) MATERIAL; L6-20R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; STRAP, SCREW MOUNTING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK W

SINGLE LOCKING TYPE; NYLON (BODY/FACE) MATERIAL; L6-20R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; STRAP, SCREW MOUNTING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK W

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L620-RMSB
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Strap
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.0MM VERTICAL - 80204-013DL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-539-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details