Hubbell Wiring Device-Kellems Locking Device Plug L620-PBK

Description
NYLON MATERIAL; BLACK/WHITE COLOR; L6-20P CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), FSUL WC596, CSA APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; 0.225 TO 0.75 INCH COR
Datasheet
Description
NYLON MATERIAL; BLACK/WHITE COLOR; L6-20P CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), FSUL WC596, CSA APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; 0.225 TO 0.75 INCH COR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L620-PBK - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
L620-PBK
Locking Device Plug L620-PBK
NYLON MATERIAL; BLACK/WHITE COLOR; L6-20P CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), FSUL WC596, CSA APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; 0.225 TO 0.75 INCH COR

NYLON MATERIAL; BLACK/WHITE COLOR; L6-20P CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), FSUL WC596, CSA APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; 0.225 TO 0.75 INCH COR

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L620-PBK
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Industrial Power Connectors - 1254451 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details