GROUND CONTINUITY MONITORING, HEAVY-DUTY TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L6-20R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Power Connectors |
| Product Number | L620-CGCM |
| Product Name | Locking Device Connector |
| Power Type | AC Power Connector |
| Standards / Certifications | UL |
| Type / Features | Locking |
| Voltage Rating | 250 volts |