Hubbell Wiring Device-Kellems Locking Device Connector L620-CBK

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L6-20R CONFIGURATION; 3 WIRE(S); UL, CSA, FSUL WC596 APPROVAL; 250 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT, HEAVY DUTY; 0.225 TO 1.15 INCH
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L6-20R CONFIGURATION; 3 WIRE(S); UL, CSA, FSUL WC596 APPROVAL; 250 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT, HEAVY DUTY; 0.225 TO 1.15 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - L620-CBK - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Connector
L620-CBK
Locking Device Connector L620-CBK
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L6-20R CONFIGURATION; 3 WIRE(S); UL, CSA, FSUL WC596 APPROVAL; 250 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT, HEAVY DUTY; 0.225 TO 1.15 INCH

POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L6-20R CONFIGURATION; 3 WIRE(S); UL, CSA, FSUL WC596 APPROVAL; 250 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT, HEAVY DUTY; 0.225 TO 1.15 INCH

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L620-CBK
Product Name Locking Device Connector
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Two Function Accessory Power Module - 83550031 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
IP44 Splashproof Angled Inlet - A32S21A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers