Hubbell Wiring Device-Kellems Locking Device Connector L620-C

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L6-20R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAN
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L6-20R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - L620-C - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Connector
L620-C
Locking Device Connector L620-C
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L6-20R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAN

POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L6-20R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAN

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L620-C
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
Plug In Timers - 1785369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
PowerFlex 520 18.5kW (25Hp) Power Module - 25-PM1-E027 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.0MM VERTICAL - 80204-013DL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details